0037011详情
Lapp 0037011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Footed
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
I215
Manufacturer
Marathon Electric
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Colourless
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
49.8
Halogen free according to IEC 60754-2
无
Min. permitted bending radius, stationary application/permanent installation
199.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
类型
通用型
组成
轧钢
转速/转速
1,740 RPM
相位
1
0037011拓展信息








哦! 它是空的。