0039107详情
Lapp 0039107重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
12.9
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
1
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
77.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class E = very flexible
0039107拓展信息








哦! 它是空的。