00420013详情
Lapp 00420013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
0 - 0
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Low smoke according to IEC 61034-2
无
Nominal voltage U
750
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class E = very flexible
RoHS
Compliant
最小工作温度
-15 °C
颜色
Black
无卤素
不含卤素
00420013拓展信息








哦! 它是空的。