0042012详情
Lapp 0042012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34K0125D4DL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Conductor category
Class E = very flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
750
Low smoke according to IEC 61034-2
无
Low smoke (according to EN 61034-2)
无
Nominal cross section conductor
4
Core identification
Numbers
Halogen free according to IEC 60754-2
无
Permitted cable outer temperature during assembling/handling
-15 - 70
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
0 - 0
Flame retardant
According to IEC/EN 60332-1-2
额定电流
125 A
0042012拓展信息








哦! 它是空的。