0043017详情
Lapp 0043017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
1
Low smoke according to IEC 61034-2
无
Halogen free according to IEC 60754-2
无
Outer diameter approx.
27.4
Permitted cable outer temperature during assembling/handling
-25 - 60
Colour outer sheath
Black
Conductor surface
Tinned
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-45 - 60
Flame retardant
According to IEC/EN 60332-1-2
0043017拓展信息








哦! 它是空的。