00440253详情
Lapp 00440253重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-45 - 60
Material core insulation
Other
Conductor surface
Tinned
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-25 - 60
Outer diameter approx.
34.8
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 5 = flexible
00440253拓展信息








哦! 它是空的。