0045216详情
Lapp 0045216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
1
Low smoke according to IEC 61034-2
无
Halogen free according to IEC 60754-2
无
Outer diameter approx.
12.2
Permitted cable outer temperature during assembling/handling
-40 - 80
Colour outer sheath
Yellow
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
0 - 0
Flame retardant
According to IEC/EN 60332-1-2
0045216拓展信息








哦! 它是空的。