0045221详情
Lapp 0045221重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
XTAE012B10BP40
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Surface
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
0 - 0
Material core insulation
Other
Colour outer sheath
Yellow
Permitted cable outer temperature during assembling/handling
-40 - 80
Outer diameter approx.
21.6
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Nominal voltage U
1
Material outer sheath
Polyurethane (PUR)
终端
Screw
样式
Open
线圈电压
240 VAC
线圈型
Magnetic
辅助触点
1NO
行业标准
IEC
0045221拓展信息








哦! 它是空的。