0046131/50详情
Lapp 0046131/50重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ET14
Number of Digits
8
Approvals
cUL, cURus, UL
Manufacturer
Trumeter
Memory
Battery Maintained
Mounting
Surface, Through Panel
终端
Screw
输出量
(1) SPDT Relay
重置
Manual
显示类型
LCD
时间格式
Hours, Minutes, Seconds, Hours:Minutes, Minutes:Seconds
工作电压
125 VAC
0046131/50拓展信息








哦! 它是空的。