00462273详情
Lapp 00462273重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
APA42170TG
Approvals
CSA, UL
Manufacturer
Crouse-Hinds Industrial Produc
RoHS
无
Mounting
Ceiling, Wall
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 180
Conductor category
Class 5 = flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
56
Low smoke (according to EN 61034-2)
无
Nominal cross section conductor
4
Core identification
Colour
Halogen free according to IEC 60754-2
无
Outer diameter approx.
14
Permitted cable outer temperature during assembling/handling
0 - 0
Colour outer sheath
Other
Conductor surface
Tinned
样式
Tube
电压
120-277 VAC, 120-277 VDC
灯型
Fluorescent
知识产权评级
IP66
长度
48
00462273拓展信息








哦! 它是空的。