0046318详情
Lapp 0046318重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 180
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 180
Outer diameter approx.
13.6
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
1.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
81.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
0046318拓展信息








哦! 它是空的。