00466303详情
Lapp 00466303重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-50 - 180
Outer diameter approx.
11.1
Halogen free according to IEC 60754-2
无
Core identification
Colour
Nominal cross section conductor
2.5
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
44.4
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
00466303拓展信息








哦! 它是空的。