0046721详情
Lapp 0046721重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
执行器材料
镀镍黄铜
Manufacturer Part Number
646H
Approvals
UL;CSA;NF-VDE
ActuatorColor
Metallic
Manufacturer
Apem
Illuminated
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-50 - 180
Outer diameter approx.
16.9
Halogen free according to IEC 60754-2
无
Core identification
Numbers
Nominal cross section conductor
1.5
Conductor category
Class 5 = flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
101.4
Low smoke (according to EN 61034-2)
无
执行器类型
Bat
端子类型
Screw
电路结构
ON-NONE-ON
触点
DPST
执行器长度
0.689 Inches
0046721拓展信息








哦! 它是空的。