0046730详情
Lapp 0046730重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
Conductor category
Class 5 = flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
77.4
Low smoke (according to EN 61034-2)
无
Nominal cross section conductor
2.5
Core identification
Colour
Halogen free according to IEC 60754-2
无
Outer diameter approx.
12.9
Permitted cable outer temperature during assembling/handling
-50 - 180
Colour outer sheath
Black
Conductor surface
Tinned
Permitted cable outer temperature after assembling without vibration
-60 - 180
Flame retardant
According to IEC/EN 60332-1-2
系列
*
0046730拓展信息








哦! 它是空的。