0056105详情
Lapp 0056105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Rubber - silicone rubber (SIR)
Conductor surface
Tinned
Outer diameter approx.
7.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Nominal voltage U0
300
Core colour
White
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
0056105拓展信息








哦! 它是空的。