0057002详情
Lapp 0057002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Rubber - silicone rubber (SIR)
Conductor surface
Tinned
Outer diameter approx.
9.2
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
25
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
0057002拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。