0085104S详情
Lapp 0085104S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG34GH250P2DL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
Panel
Conductor surface
Tinned
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Low smoke according to IEC 61034-2
无
Conductor category
Class 5 = flexible
额定电流
250 A
0085104S拓展信息








哦! 它是空的。