0088000详情
Lapp 0088000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Conductor surface
Tinned
Core colour
Green/yellow
Halogen free according to IEC 60754-2
无
Low smoke according to IEC 61034-2
无
Material core insulation
Fluorinated ethylene propylene (FEP)
Nominal cross section conductor
6
Nominal voltage U
500
Nominal voltage U0
300
Outer diameter approx.
4.1
0088000拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。