0088104详情
Lapp 0088104重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0088104
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.06
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Tinned
Outer diameter approx.
4.1
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
6
Nominal voltage U0
300
Core colour
Red
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Reach合规守则
unknown
连接器支持类型
线缆
0088104拓展信息








哦! 它是空的。