0089002详情
Lapp 0089002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Nylon
Angle
Straight
Manufacturer Part Number
AT34/100/SA/BLB
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Tinned
Outer diameter approx.
5.45
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
10
Nominal voltage U0
300
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
组成
Non-Metallic
连接类型
Snap-In
0089002拓展信息








哦! 它是空的。