0091100详情
Lapp 0091100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
1.5
Halogen free according to IEC 60754-2
无
Outer diameter approx.
5.8
Permitted cable outer temperature during assembling/handling
0 - 0
Colour outer sheath
Black
Conductor surface
Tinned
Material core insulation
Fluorinated ethylene propylene (FEP)
Permitted cable outer temperature after assembling without vibration
-100 - 205
Min. permitted bending radius, stationary application/permanent installation
23.2
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
0091100拓展信息








哦! 它是空的。