00912373详情
Lapp 00912373重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Tinned
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
0 - 0
Outer diameter approx.
8.4
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
2.5
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
33.6
Low smoke according to IEC 61034-2
无
Nominal voltage U
500
Conductor category
Class 5 = flexible
Manufacturer Part Number
00912373
Manufacturer
Lapp Group
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.08
Reach合规守则
unknown
连接器支持类型
线缆
00912373拓展信息








哦! 它是空的。