0091306详情
Lapp 0091306重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0091306
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.08
Conductor category
Class 5 = flexible
Nominal voltage U
500
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
17.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Nominal cross section conductor
0.75
Halogen free according to IEC 60754-2
无
Outer diameter approx.
4.4
Permitted cable outer temperature during assembling/handling
-190 - 260
Colour outer sheath
Black
Conductor surface
Other
Material core insulation
Polytetrafluoroethylene (PTFE)
Permitted cable outer temperature after assembling without vibration
-190 - 260
Reach合规守则
unknown
连接器支持类型
线缆
0091306拓展信息








哦! 它是空的。