0091353详情
Lapp 0091353重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
0091353
Part Life Cycle Code
活跃
Ihs Manufacturer
LAPP GROUP PVT LTD
Risk Rank
5.55
Material core insulation
Other
Conductor surface
Other
Outer diameter approx.
3.5
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1.5
Nominal voltage U0
230
Core colour
White
Low smoke according to IEC 61034-2
无
Nominal voltage U
400
Conductor category
Class 5 = flexible
Reach合规守则
unknown
连接器支持类型
线缆
0091353拓展信息








哦! 它是空的。