0091358详情
Lapp 0091358重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
60 VDC
Manufacturer Part Number
7000-44621-7962700
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Material core insulation
Other
Conductor surface
Other
Outer diameter approx.
8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
16
Nominal voltage U0
230
Core colour
White
Low smoke according to IEC 61034-2
无
Nominal voltage U
400
Conductor category
Class 5 = flexible
连接器类型
RJ-45 Straight Male to M12 Straight Female, 4-pole
额定电流
1.5 Amps
知识产权评级
IP20/IP67
长度
27 Meters
0091358拓展信息








哦! 它是空的。