0152040详情
Lapp 0152040重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
H340392011
Manufacturer
Simpson Electric
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
5.4
Screen over stranding element
None
Nominal cross section conductor
0.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
64.8
Material outer sheath
Polyvinyl chloride (PVC)
0152040拓展信息








哦! 它是空的。