0152051详情
Lapp 0152051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
2SA221OR
Manufacturer
Miscellaneous
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
4
Screen over stranding element
None
Nominal cross section conductor
0.22
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
60
Material outer sheath
Polyvinyl chloride (PVC)
0152051拓展信息








哦! 它是空的。