0153005详情
Lapp 0153005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer Part Number
292461
Manufacturer
Pepperl Fuchs
RoHS
Non-Compliant
Material core insulation
Other
Colour outer sheath
White
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
61.2
Material outer sheath
Other
颜色
White
0153005拓展信息








哦! 它是空的。