0154013详情
Lapp 0154013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer Part Number
2SA391L
Manufacturer
Miscellaneous
RoHS
Non-Compliant
Insulation Materials
PVC
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
7.6
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
Foil
Min. permitted bending radius, stationary application/permanent installation
114
Material outer sheath
Polyvinyl chloride (PVC)
颜色
Green
外径
7.6 mm
0154013拓展信息








哦! 它是空的。