0155505详情
Lapp 0155505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-46041-8023000
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Outer diameter approx.
17.9
Colour outer sheath
Blue
Material core insulation
Other
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
268.5
Material outer sheath
Polyvinyl chloride (PVC)
连接器类型
M12 Straight Male to M12 Straight Female, 6-pole
额定电流
4 Amps
知识产权评级
IP65/IP67
长度
30 Meters
0155505拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。