0156502详情
Lapp 0156502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
13
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
195
Material outer sheath
Polyvinyl chloride (PVC)
0个相似型号
0156502拓展信息








哦! 它是空的。