0157502详情
Lapp 0157502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
Knowles Syfer
Product Status
活跃
Material core insulation
Other
Colour outer sheath
White
Outer diameter approx.
13
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
195
Material outer sheath
Polyvinyl chloride (PVC)
系列
*
0157502拓展信息








哦! 它是空的。