0157515详情
Lapp 0157515重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer Part Number
NGH3125T35WP09
Approvals
UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
RoHS
Non-Compliant
Insulation Materials
PVC
Material core insulation
Other
Colour outer sheath
White
Outer diameter approx.
10.3
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
123.6
Material outer sheath
Polyvinyl chloride (PVC)
颜色
White
额定电流
1,250 A
外径
10.3 mm
0157515拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。