0161017详情
Lapp 0161017重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Insulation Materials
PVC
RoHS
Non-Compliant
Material core insulation
Other
Colour outer sheath
Black
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
86.4
Material outer sheath
Polyvinyl chloride (PVC)
颜色
Black
0161017拓展信息








哦! 它是空的。