0162015详情
Lapp 0162015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Non-Compliant
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
6.7
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
80.4
Material outer sheath
Other
颜色
Green
外径
6.7 mm
0162015拓展信息








哦! 它是空的。