0162019详情
Lapp 0162019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Package
Bulk
厂商
PEI-Genesis
Product Status
活跃
RoHS
Non-Compliant
Material core insulation
Other
Colour outer sheath
Green
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
72
Material outer sheath
Other
系列
*
颜色
Green
0162019拓展信息








哦! 它是空的。