0162035详情
Lapp 0162035重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Green
Screen over stranding element
None
Nominal cross section conductor
0.75
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
76.8
Material outer sheath
Other
RoHS
Non-Compliant
Insulation Materials
Silicone
颜色
Green, White
无卤素
不含卤素
0162035拓展信息








哦! 它是空的。