0162051详情
Lapp 0162051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Chrome
Manufacturer
Sick
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
4
Screen over stranding element
None
Nominal cross section conductor
0.22
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
60
Material outer sheath
Polyvinyl chloride (PVC)
RoHS
Non-Compliant
Insulation Materials
PVC
颜色
Green, White
无卤素
不含卤素
外径
4.6 mm
0162051拓展信息








哦! 它是空的。