0163005详情
Lapp 0163005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Material core insulation
Other
Colour outer sheath
Orange
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
61.2
Material outer sheath
Other
RoHS
Non-Compliant
颜色
Orange
0163005拓展信息








哦! 它是空的。