0163052详情
Lapp 0163052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Material core insulation
Other
Colour outer sheath
Orange
Outer diameter approx.
4.9
Screen over stranding element
None
Nominal cross section conductor
0.22
Screen over stranding
Braiding
Min. permitted bending radius, stationary application/permanent installation
73.5
Material outer sheath
Polyvinyl chloride (PVC)
RoHS
Non-Compliant
Insulation Materials
PVC
颜色
Orange
外径
4.9 mm
0163052拓展信息








哦! 它是空的。