0164010详情
Lapp 0164010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
7.1
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
85.2
Material outer sheath
Polyvinyl chloride (PVC)
RoHS
Non-Compliant
Insulation Materials
PVC
颜色
Green
外径
7.1 mm
0164010拓展信息








哦! 它是空的。