0164012详情
Lapp 0164012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
7.6
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
Foil
Min. permitted bending radius, stationary application/permanent installation
114
Material outer sheath
Polyvinyl chloride (PVC)
0164012拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。