0165002详情
Lapp 0165002重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer
Miscellaneous
Material core insulation
Other
Colour outer sheath
Black
Outer diameter approx.
10.2
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
127.5
Material outer sheath
Polyvinyl chloride (PVC)
RoHS
Non-Compliant
Insulation Materials
PVC
最小工作温度
-5 °C
颜色
Black
外径
10.2 mm
0165002拓展信息








哦! 它是空的。