0165005详情
Lapp 0165005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
105654100EOF
Manufacturer
Stearns
Mounting
端部安装
Material core insulation
Other
Colour outer sheath
Black
Outer diameter approx.
13.3
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
166.3
Material outer sheath
Polyvinyl chloride (PVC)
工作电压
110 VAC;220 VAC
知识产权评级
IP23
0165005拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。