0166007详情
Lapp 0166007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Manufacturer Part Number
UB4-G
Manufacturer
Ocal, a T & B Brand
Material core insulation
Other
Colour outer sheath
Green
Outer diameter approx.
15
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Min. permitted bending radius, stationary application/permanent installation
187.5
Material outer sheath
Polyvinyl chloride (PVC)
RoHS
Non-Compliant
Insulation Materials
PVC
最小工作温度
-5 °C
组成
Malleable Iron
颜色
Green
样式
U-Bolt Clamp
外径
15 mm
0166007拓展信息








哦! 它是空的。