0167001详情
Lapp 0167001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Cast Iron
Manufacturer Part Number
83V4.75
Manufacturer
Maurey Power Transmission
Material outer sheath
Polyvinyl chloride (PVC)
Min. permitted bending radius, stationary application/permanent installation
102.5
Screen over stranding
None
Nominal cross section conductor
1.5
Screen over stranding element
None
Outer diameter approx.
8.2
Colour outer sheath
Orange
Material core insulation
Other
RoHS
Non-Compliant
Insulation Materials
PVC
最小工作温度
-5 °C
颜色
Orange
外径
4.75 Inches
套管类型
SK
0167001拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。