0168500详情
Lapp 0168500重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
VBF3K11SRA/M
Manufacturer
Honeywell
Material core insulation
Other
Colour outer sheath
Black
Outer diameter approx.
11.4
Screen over stranding element
None
Nominal cross section conductor
2
Screen over stranding
Foil
Min. permitted bending radius, stationary application/permanent installation
171
Material outer sheath
Polyvinyl chloride (PVC)
连接类型
Flanged
0168500拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。