0168506详情
Lapp 0168506重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS071-8802600
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Material core insulation
Other
Colour outer sheath
Black
Outer diameter approx.
18.3
Screen over stranding element
None
Nominal cross section conductor
2
Screen over stranding
Foil
Min. permitted bending radius, stationary application/permanent installation
274.5
Material outer sheath
Polyvinyl chloride (PVC)
连接器类型
RJ-45 Straight Male to M12 Straight Female, 6-pole
额定电流
1.76 Amps
知识产权评级
IP20/IP67
0168506拓展信息
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp Group
Lapp
Lapp








哦! 它是空的。