0168509详情
Lapp 0168509重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
Material core insulation
Other
Colour outer sheath
Black
Outer diameter approx.
22.2
Screen over stranding element
None
Nominal cross section conductor
2
Screen over stranding
Foil
Min. permitted bending radius, stationary application/permanent installation
333
Material outer sheath
Polyvinyl chloride (PVC)
RoHS
Non-Compliant
Insulation Materials
PVC
最小工作温度
-5 °C
颜色
Black
外径
22.2 mm
0168509拓展信息








哦! 它是空的。