1002146详情
Lapp 1002146重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 70
Outer diameter approx.
19.8
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
1
Min. permitted bending radius, stationary application/permanent installation
79.2
Low smoke according to IEC 61034-2
有
Conductor category
Class E = very flexible
1002146拓展信息








哦! 它是空的。